Panasonic Chip Resistor - Surface Mount ERA-2VRW1021X

Description
RES 1.02K OHM 0.05% 1/10W 0402
Datasheet
Description
RES 1.02K OHM 0.05% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VRW1021X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VRW1021X
Chip Resistor - Surface Mount ERA-2VRW1021X
RES 1.02K OHM 0.05% 1/10W 0402

RES 1.02K OHM 0.05% 1/10W 0402

Supplier's Site Datasheet
Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0261
Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0261
RES, 1K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5981
Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5981
RES, 1K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2VRW1021X 67AH0261
Product Name Chip Resistor - Surface Mount Res, 1K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 1020 ohms 1020 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details