Panasonic Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRW1002X

Description
RES, 10K, 0.05%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.05%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3953
Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3953
RES, 10K, 0.05%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 10K, 0.05%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0260
Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0260
RES, 10K, 0.05%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 10K, 0.05%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3953
Product Name Res, 10K, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details