Panasonic Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB9311X

Description
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5977
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5977
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0256
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0256
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5977
Product Name Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9310 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details