Panasonic Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB9101X

Description
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0255
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0255
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5976
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5976
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0255
Product Name Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers