Panasonic Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB8201X

Description
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0249
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0249
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5970
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5970
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0249
Product Name Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers