Panasonic Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB7681X

Description
RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0246
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0246
RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5967
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5967
RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0246
Product Name Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7680 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details