Panasonic Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB7151X

Description
RES, 7K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3952
Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3952
RES, 7K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0243
Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0243
RES, 7K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3952
Product Name Res, 7K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details