Panasonic Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB6981X

Description
RES, 6K98, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0242
Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0242
RES, 6K98, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K98, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5964
Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5964
RES, 6K98, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K98, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0242
Product Name Res, 6K98, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details