Panasonic Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB6811X

Description
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0241
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0241
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3951
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3951
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0241
Product Name Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details