Panasonic Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components ERA-2VRB6801X

Description
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components - 67AH3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components
67AH3950
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components 67AH3950
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0240
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0240
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3950
Product Name Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details