Panasonic Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB6341X

Description
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5961
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5961
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0237
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0237
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5961
Product Name Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6340 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details