Panasonic Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB6201X

Description
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0236
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0236
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5960
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5960
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0236
Product Name Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details