Panasonic Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB6041X

Description
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5958
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5958
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0234
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0234
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5958
Product Name Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6040 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details