Panasonic Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB5901X

Description
RES, 5K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5957
Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5957
RES, 5K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0233
Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0233
RES, 5K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5957
Product Name Res, 5K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details