Panasonic Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB5621X

Description
RES, 5K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0231
Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0231
RES, 5K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5955
Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5955
RES, 5K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0231
Product Name Res, 5K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5620 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details