Panasonic Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components ERA-2VRB5601X

Description
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components - 67AH3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components
67AH3949
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components 67AH3949
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0230
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0230
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3949
Product Name Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details