Panasonic Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB5231X

Description
RES, 5K23, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0227
Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0227
RES, 5K23, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K23, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5952
Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5952
RES, 5K23, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K23, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0227
Product Name Res, 5K23, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5230 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers