Panasonic Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB4751X

Description
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5948
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5948
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0222
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0222
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5948
Product Name Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4750 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers