Panasonic Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB4641X

Description
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5946
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5946
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0220
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0220
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5946
Product Name Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4640 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details