Panasonic Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB4301X

Description
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5942
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5942
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0216
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0216
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5942
Product Name Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers