Panasonic Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB4221X

Description
RES, 4K22, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0215
Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0215
RES, 4K22, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5941
Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5941
RES, 4K22, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0215
Product Name Res, 4K22, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4220 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details