Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VRB3902X

Description
Win Source Part Number: 1339669-ERA-2VRB3902 X Category: Resistors - Chip Resistor - Surface Mount Series: ERA-2V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components
Request a Quote Datasheet
Description
Win Source Part Number: 1339669-ERA-2VRB3902 X Category: Resistors - Chip Resistor - Surface Mount Series: ERA-2V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339669-ERA-2VRB3902X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339669-ERA-2VRB3902X
Resistors - Chip Resistor - Surface Mount 1339669-ERA-2VRB3902X
Win Source Part Number: 1339669-ERA-2VRB3902 X Category: Resistors - Chip Resistor - Surface Mount Series: ERA-2V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components

Win Source Part Number: 1339669-ERA-2VRB3902X
Category: Resistors - Chip Resistor - Surface Mount
Series: ERA-2V
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components

Buy Now Datasheet
10W Resistor - 52-ERA-2VRB3902X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERA-2VRB3902X
10W Resistor 52-ERA-2VRB3902X
RES 39K OHM 0.1% 1/10W 0402 Product overview: ERA-2VRB3902X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2VRB3902X can be used for catalog matching and distributor lookup.

RES 39K OHM 0.1% 1/10W 0402 Product overview: ERA-2VRB3902X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2VRB3902X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic - 52AK6972 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic
52AK6972
0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic 52AK6972
0402 THIN FILM, 0.1PER, 10PPM, 39KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 10PPM, 39KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic - 52AK6973 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic
52AK6973
0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic 52AK6973
0402 THIN FILM, 0.1PER, 10PPM, 39KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 10PPM, 39KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1339669-ERA-2VRB3902X 52-ERA-2VRB3902X 52AK6972
Product Name Resistors - Chip Resistor - Surface Mount 10W Resistor 0402 Thin Film, 0.1Per, 10Ppm, 39Kohm Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details