Panasonic Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB3831X

Description
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0210
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0210
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5936
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5936
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0210
Product Name Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3830 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers