Panasonic Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB3001X

Description
RES, 3K, 0.1%, 63MW, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.1%, 63MW, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5929
Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5929
RES, 3K, 0.1%, 63MW, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 63MW, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0197
Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0197
RES, 3K, 0.1%, 63MW, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 63MW, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5929
Product Name Res, 3K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers