Panasonic Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB2671X

Description
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0191
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0191
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5923
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5923
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0191
Product Name Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2670 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers