Panasonic 0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic ERA-2VRB2612X

Description
0402 THIN FILM, 0.1PER, 10PPM, 26.1KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 10PPM, 26.1KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, with a resistance value of 26.1 kΩ, features a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This component is rated for a power dissipation of 0.1 W at 85°C and has a maximum overload voltage of 75 V. The resistor is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and integration into circuits.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, with a resistance value of 26.1 kΩ, features a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This component is rated for a power dissipation of 0.1 W at 85°C and has a maximum overload voltage of 75 V. The resistor is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic - 52AK6930 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic
52AK6930
0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic 52AK6930
0402 THIN FILM, 0.1PER, 10PPM, 26.1KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 10PPM, 26.1KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic - 52AK6931 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic
52AK6931
0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic 52AK6931
0402 THIN FILM, 0.1PER, 10PPM, 26.1KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 10PPM, 26.1KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6930
Product Name 0402 Thin Film, 0.1Per, 10Ppm, 26.1Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers