Panasonic Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB2401X

Description
RES, 2K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0186
Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0186
RES, 2K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5918
Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5918
RES, 2K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0186
Product Name Res, 2K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details