Panasonic Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB2321X

Description
RES, 2K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5916
Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5916
RES, 2K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0184
Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0184
RES, 2K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5916
Product Name Res, 2K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2320 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details