RES, 2K26, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.26kohm;
RES, 2K26, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.26kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH0183 |
| Product Name | Res, 2K26, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2260 ohms |