Panasonic Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB2211X

Description
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3940
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3940
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0182
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0182
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3940
Product Name Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers