Panasonic Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB2201X

Description
RES, 2K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5915
Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5915
RES, 2K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0181
Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0181
RES, 2K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5915
Product Name Res, 2K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details