Panasonic Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB2101X

Description
RES, 2K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3938
Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3938
RES, 2K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0179
Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0179
RES, 2K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3938
Product Name Res, 2K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers