Panasonic Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1821X

Description
RES, 1K82, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5909
Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5909
RES, 1K82, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K82, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0173
Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0173
RES, 1K82, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K82, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5909
Product Name Res, 1K82, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1820 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details