Panasonic Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1741X

Description
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0170
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0170
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5906
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5906
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0170
Product Name Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1740 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details