Panasonic Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1601X

Description
RES, 1K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0166
Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0166
RES, 1K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5902
Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5902
RES, 1K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0166
Product Name Res, 1K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers