Panasonic Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB1431X

Description
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3937
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3937
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0161
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0161
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3937
Product Name Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details