Panasonic Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1401X

Description
RES, 1K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5898
Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5898
RES, 1K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0160
Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0160
RES, 1K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5898
Product Name Res, 1K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers