Panasonic Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1301X

Description
RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0157
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0157
RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5895
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5895
RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0157
Product Name Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details