Panasonic Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1151X

Description
RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0151
Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0151
RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5889
Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5889
RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0151
Product Name Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1150 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details