Panasonic Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1051X

Description
RES, 1K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5885
Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5885
RES, 1K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0147
Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0147
RES, 1K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5885
Product Name Res, 1K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1050 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers