Panasonic Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB1021X

Description
RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3936
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3936
RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0146
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0146
RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3936
Product Name Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details