Panasonic Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB9311X

Description
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0141
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0141
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5880
Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5880
RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K31, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0141
Product Name Res, 9K31, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9310 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details