Panasonic Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB9101X

Description
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5879
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5879
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0140
Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0140
RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5879
Product Name Res, 9K1, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers