Panasonic Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB8201X

Description
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5873
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5873
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0134
Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0134
RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 8K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5873
Product Name Res, 8K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details