Panasonic Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB6981X

Description
RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3935
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3935
RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0127
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0127
RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3935
Product Name Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details