Panasonic Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB6201X

Description
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5862
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5862
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0121
Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0121
RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K2, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5862
Product Name Res, 6K2, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details