Panasonic Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB6041X

Description
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0119
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0119
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5860
Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5860
RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0119
Product Name Res, 6K04, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6040 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details