Panasonic Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB4701X

Description
RES, 4K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0106
Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0106
RES, 4K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5849
Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5849
RES, 4K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0106
Product Name Res, 4K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers