Panasonic Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB4641X

Description
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0105
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0105
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5848
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5848
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0105
Product Name Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4640 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details