Panasonic Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB4321X

Description
RES, 4K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5845
Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5845
RES, 4K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0102
Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0102
RES, 4K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5845
Product Name Res, 4K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4320 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers